Klein Tools, Inc. Ratcheting Box End Wrench 53873

Description
SINGLE END, STRAIGHT TYPE SIZE 1 INCH BOX SHAPE HEX
Request a Quote Datasheet
Description
SINGLE END, STRAIGHT TYPE SIZE 1 INCH BOX SHAPE HEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - 53873 - Klein Tools, Inc.
Chicago, IL, USA
Ratcheting Box End Wrench
53873
Ratcheting Box End Wrench 53873
SINGLE END, STRAIGHT TYPE SIZE 1 INCH BOX SHAPE HEX
  • SINGLE END, STRAIGHT TYPE
  • SIZE 1 INCH
  • BOX SHAPE HEX
Supplier's Site
Wrenches - 53873-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
53873-ND
Wrenches 53873-ND
"Box End, Ratcheting (Single) Wrench 1"" 12.25"" (311.2mm) Length"

"Box End, Ratcheting (Single) Wrench 1"" 12.25"" (311.2mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 53873 53873-ND
Product Name Ratcheting Box End Wrench Wrenches
Type Box Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details