Klein Tools, Inc. Zipper Bag, Olive/orange/blue/yel, 4Pk; Bag Type Klein Tools 5140

Description
ZIPPER BAG, OLIVE/ORANGE/BLUE/YE L, 4PK; Bag Type:Tool; Bag Material:Canvas; External Height - Imperial:7"; External Height - Metric:177.8mm; External Width - Imperial:1"; External Width - Metric:25.4mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
ZIPPER BAG, OLIVE/ORANGE/BLUE/YE L, 4PK; Bag Type:Tool; Bag Material:Canvas; External Height - Imperial:7"; External Height - Metric:177.8mm; External Width - Imperial:1"; External Width - Metric:25.4mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zipper Bag, Olive/orange/blue/yel, 4Pk; Bag Type Klein Tools - 94T2208 - Newark, An Avnet Company
Chicago, IL, United States
Zipper Bag, Olive/orange/blue/yel, 4Pk; Bag Type Klein Tools
94T2208
Zipper Bag, Olive/orange/blue/yel, 4Pk; Bag Type Klein Tools 94T2208
ZIPPER BAG, OLIVE/ORANGE/BLUE/YE L, 4PK; Bag Type:Tool; Bag Material:Canvas; External Height - Imperial:7"; External Height - Metric:177.8mm; External Width - Imperial:1"; External Width - Metric:25.4mm; Product Range:- RoHS Compliant: NA

ZIPPER BAG, OLIVE/ORANGE/BLUE/YEL, 4PK; Bag Type:Tool; Bag Material:Canvas; External Height - Imperial:7"; External Height - Metric:177.8mm; External Width - Imperial:1"; External Width - Metric:25.4mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 94T2208
Product Name Zipper Bag, Olive/orange/blue/yel, 4Pk; Bag Type Klein Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details