Klein Tools, Inc. Tool Bag, Zipper, 0.24Lb, Black; Bag Type Klein Tools 5139B

Description
TOOL BAG, ZIPPER, 0.24LB, BLACK; Bag Type:Tool; Bag Material:Nylon; External Height - Imperial:7"; External Height - Metric:177.8mm; External Width - Imperial:12.5"; External Width - Metric:318mm; External Depth - Imperial:7" RoHS Compliant: NA
Datasheet
Description
TOOL BAG, ZIPPER, 0.24LB, BLACK; Bag Type:Tool; Bag Material:Nylon; External Height - Imperial:7"; External Height - Metric:177.8mm; External Width - Imperial:12.5"; External Width - Metric:318mm; External Depth - Imperial:7" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Bag, Zipper, 0.24Lb, Black; Bag Type Klein Tools - 50M2248 - Newark, An Avnet Company
Chicago, IL, United States
Tool Bag, Zipper, 0.24Lb, Black; Bag Type Klein Tools
50M2248
Tool Bag, Zipper, 0.24Lb, Black; Bag Type Klein Tools 50M2248
TOOL BAG, ZIPPER, 0.24LB, BLACK; Bag Type:Tool; Bag Material:Nylon; External Height - Imperial:7"; External Height - Metric:177.8mm; External Width - Imperial:12.5"; External Width - Metric:318mm; External Depth - Imperial:7" RoHS Compliant: NA

TOOL BAG, ZIPPER, 0.24LB, BLACK; Bag Type:Tool; Bag Material:Nylon; External Height - Imperial:7"; External Height - Metric:177.8mm; External Width - Imperial:12.5"; External Width - Metric:318mm; External Depth - Imperial:7" RoHS Compliant: NA

Supplier's Site Datasheet
Zipper Bag, Nylon, Black; Bag Type Klein Tools - 99AC7202 - Newark, An Avnet Company
Chicago, IL, United States
Zipper Bag, Nylon, Black; Bag Type Klein Tools
99AC7202
Zipper Bag, Nylon, Black; Bag Type Klein Tools 99AC7202
ZIPPER BAG, NYLON, BLACK; Bag Type:Tool; Bag Material:Nylon; External Height - Imperial:7"; External Height - Metric:177.8mm; External Width - Imperial:4.25"; External Width - Metric:108mm; External Depth - Imperial:12.5"; External RoHS Compliant: NA

ZIPPER BAG, NYLON, BLACK; Bag Type:Tool; Bag Material:Nylon; External Height - Imperial:7"; External Height - Metric:177.8mm; External Width - Imperial:4.25"; External Width - Metric:108mm; External Depth - Imperial:12.5"; External RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 50M2248
Product Name Tool Bag, Zipper, 0.24Lb, Black; Bag Type Klein Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details