Klein Tools, Inc. Tool Bag, Zipper, 0.19Lb; Bag Type Klein Tools 5139

Description
TOOL BAG, ZIPPER, 0.19LB; Bag Type:Tool; Bag Material:Canvas; External Height - Imperial:7"; External Height - Metric:177.8mm; External Width - Imperial:12.5"; External Width - Metric:318mm; External Depth - Imperial:4.25" RoHS Compliant: NA
Datasheet
Description
TOOL BAG, ZIPPER, 0.19LB; Bag Type:Tool; Bag Material:Canvas; External Height - Imperial:7"; External Height - Metric:177.8mm; External Width - Imperial:12.5"; External Width - Metric:318mm; External Depth - Imperial:4.25" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Bag, Zipper, 0.19Lb; Bag Type Klein Tools - 94F5772 - Newark, An Avnet Company
Chicago, IL, United States
Tool Bag, Zipper, 0.19Lb; Bag Type Klein Tools
94F5772
Tool Bag, Zipper, 0.19Lb; Bag Type Klein Tools 94F5772
TOOL BAG, ZIPPER, 0.19LB; Bag Type:Tool; Bag Material:Canvas; External Height - Imperial:7"; External Height - Metric:177.8mm; External Width - Imperial:12.5"; External Width - Metric:318mm; External Depth - Imperial:4.25" RoHS Compliant: NA

TOOL BAG, ZIPPER, 0.19LB; Bag Type:Tool; Bag Material:Canvas; External Height - Imperial:7"; External Height - Metric:177.8mm; External Width - Imperial:12.5"; External Width - Metric:318mm; External Depth - Imperial:4.25" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 94F5772
Product Name Tool Bag, Zipper, 0.19Lb; Bag Type Klein Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details