The High-Bottom Canvas Tool Bag is a 20-inch tool storage solution made from heavy-duty natural canvas, designed for durability and longevity. It features a moisture-resistant vinyl bottom and non-scratch studs, allowing it to be placed on various surfaces without damage. The bag is equipped with a steel-frame mouth and hinge, providing structural integrity for rugged use. Its dimensions are 20 inches in length, 15 inches in height, and 6 inches in width, with a total weight of 3.5 pounds. This tool bag is RoHS compliant, making it suitable for environmentally conscious projects.
HIGH-BOTTOM CANVAS TOOL BAG, 20-INCH ROHS COMPLIANT: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 91B7017 |
| Product Name | High-Bottom Canvas Tool Bag, 20-Inch Rohs Compliant Klein Tools |