The Deluxe Canvas Tool Bag, 16-Inch, is designed for effective tool storage with 13 interior pockets for organization. Constructed from heavy-duty No. 8 canvas, it offers durability and longevity. The bag features a moisture-resistant vinyl bottom and non-scratch studs, allowing it to be placed on various surfaces without damage. It includes a removable and adjustable shoulder strap for convenience, along with stitched and riveted leather handles for added strength. The closure consists of two leather retaining straps with buckles. Weighing 3.7 lb (1.7 kg), the bag measures 16 inches in length, 14 inches in height, and 6 inches in width, making it a practical choice for engineers needing reliable tool storage solutions.
DELUXE CANVAS TOOL BAG, 16-INCH ROHS COMPLIANT: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 48W1455 |
| Product Name | Deluxe Canvas Tool Bag, 16-Inch Rohs Compliant Klein Tools |