Klein Tools, Inc. Adjustable Wrench 507-12

Description
ALLOY STEEL MATERIAL CHROME PLATED FINISH 12-1/4 INCH OVERALL LENGTH 1-1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS HANDLE FINISH PLAIN
Request a Quote Datasheet
Description
ALLOY STEEL MATERIAL CHROME PLATED FINISH 12-1/4 INCH OVERALL LENGTH 1-1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS HANDLE FINISH PLAIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - 507-12 - Klein Tools, Inc.
Chicago, IL, USA
Adjustable Wrench
507-12
Adjustable Wrench 507-12
ALLOY STEEL MATERIAL CHROME PLATED FINISH 12-1/4 INCH OVERALL LENGTH 1-1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS HANDLE FINISH PLAIN
  • ALLOY STEEL MATERIAL
  • CHROME PLATED FINISH
  • 12-1/4 INCH OVERALL LENGTH
  • 1-1/2 INCH MAX. JAW CAPACITY
  • HEAT TREATED PROCESS
  • HANDLE FINISH PLAIN
Supplier's Site Datasheet
Wrenches - 1742-1502-ND - DigiKey
Thief River Falls, MN, United States
"Adjustable Wrench 1-1/2"" 12.25"" (311.2mm) Length"

"Adjustable Wrench 1-1/2"" 12.25"" (311.2mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 507-12 1742-1502-ND
Product Name Adjustable Wrench Wrenches
Type Adjustable Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details