Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WRENCHES
KLEIN TOOLS, INC.
507-10 -- ADJUSTABLE WRENCH
Klein Tools, Inc.
Adjustable Wrench
507-10
Description
ALLOY STEEL MATERIAL CHROME PLATED FINISH 10-1/4 INCH OVERALL LENGTH 1-5/16 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS HANDLE FINISH PLAIN
Klein Tools, Inc.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
ALLOY STEEL MATERIAL CHROME PLATED FINISH 10-1/4 INCH OVERALL LENGTH 1-5/16 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS HANDLE FINISH PLAIN
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Klein Tools, Inc.
Chicago, IL, USA
Adjustable Wrench
507-10
Adjustable Wrench
507-10
ALLOY STEEL MATERIAL CHROME PLATED FINISH 10-1/4 INCH OVERALL LENGTH 1-5/16 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS HANDLE FINISH PLAIN
ALLOY STEEL MATERIAL
CHROME PLATED FINISH
10-1/4 INCH OVERALL LENGTH
1-5/16 INCH MAX. JAW CAPACITY
HEAT TREATED PROCESS
HANDLE FINISH PLAIN
Supplier's Site
Datasheet
DigiKey
Thief River Falls, MN, United States
Wrenches
1742-1501-ND
Wrenches
1742-1501-ND
"Adjustable Wrench 1-5/16"" 10.13"" (257.3mm) Length"
"Adjustable Wrench 1-5/16"" 10.13"" (257.3mm) Length"
Buy Now
Datasheet
Technical Specifications
Klein Tools, Inc.
DigiKey
Product Category
Wrenches
Wrenches
Product Number
507-10
1742-1501-ND
Product Name
Adjustable Wrench
Wrenches
Type
Adjustable
Adjustable
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Plunger Wrenches
27507
View Details
Lowell Corporation
Double Shot Plus
8D
Specs
Type
Socket
Drive Size
0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length
12.25 inch (311 mm)
View Details
Kuriyama of America, Inc.
4 in. Size Spanner Wrench|Master File
SW400
Specs
Type
Spanner Wrench
Drive Size
4 inch (102 mm)
Wrench Weight
1.3 lbs (0.5896 kg)
View Details
Hottinger Brüel & Kjær A/S
Transfer torque wrench TTS/100NM
1-TTS/100NM
Specs
Type
Torque
View Details