Klein Tools, Inc. Adjustable Wrench 500-24

Description
ALLOY STEEL MATERIAL CHROME PLATED FINISH 24 INCH OVERALL LENGTH 2-1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS HANDLE TYPE TAPERED HANDLE FINISH PLAIN
Request a Quote Datasheet
Description
ALLOY STEEL MATERIAL CHROME PLATED FINISH 24 INCH OVERALL LENGTH 2-1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS HANDLE TYPE TAPERED HANDLE FINISH PLAIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - 500-24 - Klein Tools, Inc.
Chicago, IL, USA
Adjustable Wrench
500-24
Adjustable Wrench 500-24
ALLOY STEEL MATERIAL CHROME PLATED FINISH 24 INCH OVERALL LENGTH 2-1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS HANDLE TYPE TAPERED HANDLE FINISH PLAIN
  • ALLOY STEEL MATERIAL
  • CHROME PLATED FINISH
  • 24 INCH OVERALL LENGTH
  • 2-1/2 INCH MAX. JAW CAPACITY
  • HEAT TREATED PROCESS
  • HANDLE TYPE TAPERED
  • HANDLE FINISH PLAIN
Supplier's Site Datasheet
Wrenches - 500-24-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
500-24-ND
Wrenches 500-24-ND
"Adjustable Wrench 2-1/2"" 24.00"" (609.6mm) Length"

"Adjustable Wrench 2-1/2"" 24.00"" (609.6mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 500-24 500-24-ND
Product Name Adjustable Wrench Wrenches
Type Adjustable Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details