Klein Tools, Inc. Stretch Cable Tie Roll, Nylon, Blk, 75 ; Fastener Length Imperial Klein Tools 450700

Description
STRETCH CABLE TIE ROLL, NYLON, BLK, 75 ; Fastener Length - Imperial:75ft; Fastener Length - Metric:23m; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide)
Datasheet
Description
STRETCH CABLE TIE ROLL, NYLON, BLK, 75 ; Fastener Length - Imperial:75ft; Fastener Length - Metric:23m; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stretch Cable Tie Roll, Nylon, Blk, 75 ; Fastener Length Imperial Klein Tools - 70AJ5146 - Newark, An Avnet Company
Chicago, IL, United States
Stretch Cable Tie Roll, Nylon, Blk, 75 ; Fastener Length Imperial Klein Tools
70AJ5146
Stretch Cable Tie Roll, Nylon, Blk, 75 ; Fastener Length Imperial Klein Tools 70AJ5146
STRETCH CABLE TIE ROLL, NYLON, BLK, 75 ; Fastener Length - Imperial:75ft; Fastener Length - Metric:23m; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide)

STRETCH CABLE TIE ROLL, NYLON, BLK, 75 ; Fastener Length - Imperial:75ft; Fastener Length - Metric:23m; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 70AJ5146
Product Name Stretch Cable Tie Roll, Nylon, Blk, 75 ; Fastener Length Imperial Klein Tools
Type Tie / Wrap
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
914-2720: LARGE S HOOK - 8-02062-56571-4 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details