Klein Tools, Inc. Cable Clip, 3-Slot, Self-Adhesive, Black; Cable Clamp / Clip Type Klein Tools 450410

Description
CABLE CLIP, 3-SLOT, SELF-ADHESIVE, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:1.25"; Cable Clamp / Clip Material:Rubber; Cable Clamp / Clip Colour:Black; External Length:1.3"; External Width:1.3"
Datasheet
Description
CABLE CLIP, 3-SLOT, SELF-ADHESIVE, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:1.25"; Cable Clamp / Clip Material:Rubber; Cable Clamp / Clip Colour:Black; External Length:1.3"; External Width:1.3"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, 3-Slot, Self-Adhesive, Black; Cable Clamp / Clip Type Klein Tools - 70AJ5145 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, 3-Slot, Self-Adhesive, Black; Cable Clamp / Clip Type Klein Tools
70AJ5145
Cable Clip, 3-Slot, Self-Adhesive, Black; Cable Clamp / Clip Type Klein Tools 70AJ5145
CABLE CLIP, 3-SLOT, SELF-ADHESIVE, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:1.25"; Cable Clamp / Clip Material:Rubber; Cable Clamp / Clip Colour:Black; External Length:1.3"; External Width:1.3"

CABLE CLIP, 3-SLOT, SELF-ADHESIVE, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:1.25"; Cable Clamp / Clip Material:Rubber; Cable Clamp / Clip Colour:Black; External Length:1.3"; External Width:1.3"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 70AJ5145
Product Name Cable Clip, 3-Slot, Self-Adhesive, Black; Cable Clamp / Clip Type Klein Tools
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data