Klein Tools, Inc. Cable Clip, 1-Slot, Self-Adhesive, Black; Cable Clamp / Clip Type Klein Tools 450400

Description
CABLE CLIP, 1-SLOT, SELF-ADHESIVE, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:1"; Cable Clamp / Clip Material:Rubber; Cable Clamp / Clip Colour:Black; External Length:1.1"; External Width:1.1"
Datasheet
Description
CABLE CLIP, 1-SLOT, SELF-ADHESIVE, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:1"; Cable Clamp / Clip Material:Rubber; Cable Clamp / Clip Colour:Black; External Length:1.1"; External Width:1.1"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, 1-Slot, Self-Adhesive, Black; Cable Clamp / Clip Type Klein Tools - 70AJ5144 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, 1-Slot, Self-Adhesive, Black; Cable Clamp / Clip Type Klein Tools
70AJ5144
Cable Clip, 1-Slot, Self-Adhesive, Black; Cable Clamp / Clip Type Klein Tools 70AJ5144
CABLE CLIP, 1-SLOT, SELF-ADHESIVE, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:1"; Cable Clamp / Clip Material:Rubber; Cable Clamp / Clip Colour:Black; External Length:1.1"; External Width:1.1"

CABLE CLIP, 1-SLOT, SELF-ADHESIVE, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:1"; Cable Clamp / Clip Material:Rubber; Cable Clamp / Clip Colour:Black; External Length:1.1"; External Width:1.1"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 70AJ5144
Product Name Cable Clip, 1-Slot, Self-Adhesive, Black; Cable Clamp / Clip Type Klein Tools
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Half Cable Clamp - 8142 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers