Klein Tools, Inc. Cable Sleeve, Neoprene, Black, 3Ft; Sleeving / Tubing Type Klein Tools 450330

Description
CABLE SLEEVE, NEOPRENE, BLACK, 3FT; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:Neoprene; Sleeving Colour:Black; Internal Diameter:1.75"; Length - Metric:914.4mm; Length - Imperial:3ft; Product Range:
Datasheet
Description
CABLE SLEEVE, NEOPRENE, BLACK, 3FT; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:Neoprene; Sleeving Colour:Black; Internal Diameter:1.75"; Length - Metric:914.4mm; Length - Imperial:3ft; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeve, Neoprene, Black, 3Ft; Sleeving / Tubing Type Klein Tools - 70AJ5143 - Newark, An Avnet Company
Chicago, IL, United States
Cable Sleeve, Neoprene, Black, 3Ft; Sleeving / Tubing Type Klein Tools
70AJ5143
Cable Sleeve, Neoprene, Black, 3Ft; Sleeving / Tubing Type Klein Tools 70AJ5143
CABLE SLEEVE, NEOPRENE, BLACK, 3FT; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:Neoprene; Sleeving Colour:Black; Internal Diameter:1.75"; Length - Metric:914.4mm; Length - Imperial:3ft; Product Range:

CABLE SLEEVE, NEOPRENE, BLACK, 3FT; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:Neoprene; Sleeving Colour:Black; Internal Diameter:1.75"; Length - Metric:914.4mm; Length - Imperial:3ft; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 70AJ5143
Product Name Cable Sleeve, Neoprene, Black, 3Ft; Sleeving / Tubing Type Klein Tools
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/2-02-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Tubing - 0662474002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details