Klein Tools, Inc. Cable Sleeve, Neoprene, Black, 3Ft; Sleeving / Tubing Type Klein Tools 450320

Description
CABLE SLEEVE, NEOPRENE, BLACK, 3FT; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:Neoprene; Sleeving Colour:Black; Internal Diameter:1.25"; Length - Metric:914.4mm; Length - Imperial:3ft; Product Range:
Datasheet
Description
CABLE SLEEVE, NEOPRENE, BLACK, 3FT; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:Neoprene; Sleeving Colour:Black; Internal Diameter:1.25"; Length - Metric:914.4mm; Length - Imperial:3ft; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeve, Neoprene, Black, 3Ft; Sleeving / Tubing Type Klein Tools - 70AJ5142 - Newark, An Avnet Company
Chicago, IL, United States
Cable Sleeve, Neoprene, Black, 3Ft; Sleeving / Tubing Type Klein Tools
70AJ5142
Cable Sleeve, Neoprene, Black, 3Ft; Sleeving / Tubing Type Klein Tools 70AJ5142
CABLE SLEEVE, NEOPRENE, BLACK, 3FT; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:Neoprene; Sleeving Colour:Black; Internal Diameter:1.25"; Length - Metric:914.4mm; Length - Imperial:3ft; Product Range:

CABLE SLEEVE, NEOPRENE, BLACK, 3FT; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:Neoprene; Sleeving Colour:Black; Internal Diameter:1.25"; Length - Metric:914.4mm; Length - Imperial:3ft; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 70AJ5142
Product Name Cable Sleeve, Neoprene, Black, 3Ft; Sleeving / Tubing Type Klein Tools
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-03-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details