SAFETY SCISSOR, BLUNT TIP, 1.75", 6.25"; Scissor Type:Safety; Blade Length - Metric:70mm; Overall Length - Metric:158.75mm; Blade Length - Imperial:2.75"; Overall Length - Imperial:6.25"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7966 |
| Product Name | Safety Scissor, Blunt Tip, 1.75, 6.25; Scissor Type Klein Tools |