SAFETY SCISSOR, BLUNT TIP, 1.75", 4.375"; Scissor Type:Safety; Blade Length - Metric:44.45mm; Overall Length - Metric:111mm; Blade Length - Imperial:1.75"; Overall Length - Imperial:4.375"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7965 |
| Product Name | Safety Scissor, Blunt Tip, 1.75, 4.375; Scissor Type Klein Tools |