Klein Tools, Inc. Knife 44200

Description
HEAVY DUTY, COPING TYPE 6-1/4 INCH OVERALL LENGTH 1-3/4 INCH BLADE LENGTH 1095 STEEL BLADE MATERIAL HANDLE LENGTH 4.5 INCH HANDLE TYPE PLASTIC DIPPED TIP SHAPE 90 DEGREE
Datasheet
Description
HEAVY DUTY, COPING TYPE 6-1/4 INCH OVERALL LENGTH 1-3/4 INCH BLADE LENGTH 1095 STEEL BLADE MATERIAL HANDLE LENGTH 4.5 INCH HANDLE TYPE PLASTIC DIPPED TIP SHAPE 90 DEGREE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife - 44200 - Klein Tools, Inc.
Chicago, IL, USA
Knife
44200
Knife 44200
HEAVY DUTY, COPING TYPE 6-1/4 INCH OVERALL LENGTH 1-3/4 INCH BLADE LENGTH 1095 STEEL BLADE MATERIAL HANDLE LENGTH 4.5 INCH HANDLE TYPE PLASTIC DIPPED TIP SHAPE 90 DEGREE
  • HEAVY DUTY, COPING TYPE
  • 6-1/4 INCH OVERALL LENGTH
  • 1-3/4 INCH BLADE LENGTH
  • 1095 STEEL BLADE MATERIAL
  • HANDLE LENGTH 4.5 INCH
  • HANDLE TYPE PLASTIC DIPPED
  • TIP SHAPE 90 DEGREE
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Utility Knives
Product Number 44200
Product Name Knife
Unlock Full Specs
to access all available technical data

Similar Products