The Utility Knife, Folding, 7", Steel, from Klein Tools features a camo design handle and a sturdy rubber grip for enhanced comfort and control during use. It has an overall length of 7 inches and a closed length of 6.25 inches, making it compact and portable. The knife utilizes an assisted-opening mechanism and includes a push-button blade release for easy blade changes. The blade locks in the closed position for safety. It is compatible with standard replacement utility blades, specifically catalog numbers 44103 and 44101. Additionally, the knife includes a lanyard hole for tethering and safekeeping, and it weighs 7.5 ounces.
UTILITY KNIFE, FOLDING, 7", STEEL; Knife Type:Folding; Blade Material:Steel; Blade Length:-; Overall Length:7"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7957 |
| Product Name | Utility Knife, Folding, 7, Steel; Knife Type Klein Tools |