SHARP POINT SCISSOR, 2.5", 6.75"; Scissor Type:Sharp Pointed; Blade Length - Metric:63.5mm; Overall Length - Metric:172mm; Blade Length - Imperial:2.5"; Overall Length - Imperial:6.75"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7955 |
| Product Name | Sharp Point Scissor, 2.5, 6.75; Scissor Type Klein Tools |