Klein Tools, Inc. Hand Tool Kit 33529

Description
PLIER, SCREWDRIVER, CUTTER TYPE 8 PIECE(S) NYLON BLACK CASE PACKAGING TYPE (3) PLIERS, (3) SCREWDRIVER, (1) HIGH-LEVERAGE CABLE CUTTER, (1) WIRE STRIPPER/CUTTER KIT CONTENT HANDLE MATERIAL HIGH-DIELECTRIC PLASTIC HANDLE COLOR ORANGE APPLICABLE STANDARD IEC 60900 2012, ASTM F1505-10 APPLICATION GENERAL APPLICATION NEAR ENERGIZED SOURCE
Datasheet
Description
PLIER, SCREWDRIVER, CUTTER TYPE 8 PIECE(S) NYLON BLACK CASE PACKAGING TYPE (3) PLIERS, (3) SCREWDRIVER, (1) HIGH-LEVERAGE CABLE CUTTER, (1) WIRE STRIPPER/CUTTER KIT CONTENT HANDLE MATERIAL HIGH-DIELECTRIC PLASTIC HANDLE COLOR ORANGE APPLICABLE STANDARD IEC 60900 2012, ASTM F1505-10 APPLICATION GENERAL APPLICATION NEAR ENERGIZED SOURCE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Tool Kit - 33529 - Klein Tools, Inc.
Chicago, IL, USA
Hand Tool Kit
33529
Hand Tool Kit 33529
PLIER, SCREWDRIVER, CUTTER TYPE 8 PIECE(S) NYLON BLACK CASE PACKAGING TYPE (3) PLIERS, (3) SCREWDRIVER, (1) HIGH-LEVERAGE CABLE CUTTER, (1) WIRE STRIPPER/CUTTER KIT CONTENT HANDLE MATERIAL HIGH-DIELECTRIC PLASTIC HANDLE COLOR ORANGE APPLICABLE STANDARD IEC 60900 2012, ASTM F1505-10 APPLICATION GENERAL APPLICATION NEAR ENERGIZED SOURCE
  • PLIER, SCREWDRIVER, CUTTER TYPE
  • 8 PIECE(S)
  • NYLON BLACK CASE PACKAGING TYPE
  • (3) PLIERS, (3) SCREWDRIVER, (1) HIGH-LEVERAGE CABLE CUTTER, (1) WIRE STRIPPER/CUTTER KIT CONTENT
  • HANDLE MATERIAL HIGH-DIELECTRIC PLASTIC
  • HANDLE COLOR ORANGE
  • APPLICABLE STANDARD IEC 60900 2012, ASTM F1505-10
  • APPLICATION GENERAL APPLICATION NEAR ENERGIZED SOURCE
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Tool Kits
Product Number 33529
Product Name Hand Tool Kit
Unlock Full Specs
to access all available technical data

Similar Products