The Pro Impact Power Bit Extension features a 1/4-inch hex shank and is designed for use with power impact drivers. Constructed from high-impact rated S2 steel, this bit extension is engineered for durability and strength. It has an overall length of 4 inches (10.2 cm) and a diameter of 0.43 inches (1.1 cm). The extension includes a strong magnetic hold, allowing for secure attachment of bits and easy access into junction boxes. Weighing 0.8 oz (23 g), this product is suitable for professional electricians seeking reliable tools for their projects.
PRO IMPACT POWER BIT EXTENSION 1/4-INCH HEX ROHS COMPLIANT: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 54AH4625 |
| Product Name | Pro Impact Power Bit Extension 1/4-Inch Hex Rohs Compliant Klein Tools |