The Replacement Bit, Phillips #0 and #3, is designed for use with Klein Tools' 15-in-1 screwdrivers, specifically models 32290, 32291, and 32292. These bits are heat-treated for industrial strength, ensuring durability and reliable performance in various applications. Each bit weighs 0.3 oz (8 g) and is sold individually. This product is suitable for professionals seeking high-quality replacement bits for their multi-bit screwdrivers.
REPLACEMENT BIT, PHILLIPS, PH0-PH3; Bit Type:Phillips; Hex Bit Size:PH0, PH3; Length:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7927 |
| Product Name | Replacement Bit, Phillips, Ph0-Ph3; Bit Type Klein Tools |