The Slide Screwdriver, HVAC, 8-In-1 from Klein Tools features a unique patented sliding tip that allows users to switch between sizes without changing tools. It includes a variety of bit sizes, such as 1/4", 5/16", and a selection of slotted and Phillips bits, making it versatile for different applications. The tool is designed with a powerful magnet for enhanced fastener retention and a Cushion-Grip handle for added comfort and torque. The thumb nut can be twisted to lock the tip setting, ensuring stability during use. This product meets ASME torque requirements and is suitable for HVAC tasks.
SLIDE SCREWDRIVER, HVAC, 8-IN-1; Kit Contents:9Pcs of TR-4 Schrader Valve Bit, PH2, 1/8"/1/4" Slot, 1/4", 3/8", 1/4 , 5/16" Nut Screwdrivers; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 44AC9301 |
| Product Name | Slide Screwdriver, Hvac, 8-In-1; Kit Contents Klein Tools |