Klein Tools, Inc. Screw-Drv, 4-In-1, Ph0/ph00/3.2Mm/2.4Mm; Tip Size 1 Klein Tools 32581

Description
SCREW-DRV, 4-IN-1, PH0/PH00/3.2MM/2.4MM ; Tip Size 1:3.2mm; Tip Size 2:2.4mm; Blade Length:-; Overall Length:165mm; Product Range:-; Kit Contents:#0 & #00 Phillips, 1/8" & 3/32" Slotted; Overall Length:6.5" RoHS Compliant: NA
Datasheet
Description
SCREW-DRV, 4-IN-1, PH0/PH00/3.2MM/2.4MM ; Tip Size 1:3.2mm; Tip Size 2:2.4mm; Blade Length:-; Overall Length:165mm; Product Range:-; Kit Contents:#0 & #00 Phillips, 1/8" & 3/32" Slotted; Overall Length:6.5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw-Drv, 4-In-1, Ph0/ph00/3.2Mm/2.4Mm; Tip Size 1 Klein Tools - 14AC6014 - Newark, An Avnet Company
Chicago, IL, United States
Screw-Drv, 4-In-1, Ph0/ph00/3.2Mm/2.4Mm; Tip Size 1 Klein Tools
14AC6014
Screw-Drv, 4-In-1, Ph0/ph00/3.2Mm/2.4Mm; Tip Size 1 Klein Tools 14AC6014
SCREW-DRV, 4-IN-1, PH0/PH00/3.2MM/2.4MM ; Tip Size 1:3.2mm; Tip Size 2:2.4mm; Blade Length:-; Overall Length:165mm; Product Range:-; Kit Contents:#0 & #00 Phillips, 1/8" & 3/32" Slotted; Overall Length:6.5" RoHS Compliant: NA

SCREW-DRV, 4-IN-1, PH0/PH00/3.2MM/2.4MM; Tip Size 1:3.2mm; Tip Size 2:2.4mm; Blade Length:-; Overall Length:165mm; Product Range:-; Kit Contents:#0 & #00 Phillips, 1/8" & 3/32" Slotted; Overall Length:6.5" RoHS Compliant: NA

Supplier's Site Datasheet
Screw-Drv, 4-In-1, Ph0/ph00/3.2Mm/2.4Mm; Tip Size 1 Klein Tools - 57AC7866 - Newark, An Avnet Company
Chicago, IL, United States
Screw-Drv, 4-In-1, Ph0/ph00/3.2Mm/2.4Mm; Tip Size 1 Klein Tools
57AC7866
Screw-Drv, 4-In-1, Ph0/ph00/3.2Mm/2.4Mm; Tip Size 1 Klein Tools 57AC7866
SCREW-DRV, 4-IN-1, PH0/PH00/3.2MM/2.4MM ; Tip Size 1:3.2mm; Tip Size 2:2.4mm; Blade Length:-; Overall Length:165mm; Product Range:Specialty Screwdrivers; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA

SCREW-DRV, 4-IN-1, PH0/PH00/3.2MM/2.4MM; Tip Size 1:3.2mm; Tip Size 2:2.4mm; Blade Length:-; Overall Length:165mm; Product Range:Specialty Screwdrivers; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA

Supplier's Site
Screw Driver - 83555522 - Radwell International
Willingboro, NJ, United States
Screw Driver
83555522
Screw Driver 83555522
#0 & #00 PHILLIPS POINT, 71MM BLADE LENGTH MULTI-BIT SCREWDRIVER 6-1/2" OAL. FREE 2 YEAR RADWELL WARRANTY

#0 & #00 PHILLIPS POINT, 71MM BLADE LENGTH MULTI-BIT SCREWDRIVER 6-1/2" OAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Hand Tools Hand Tools
Product Number 14AC6014 83555522
Product Name Screw-Drv, 4-In-1, Ph0/ph00/3.2Mm/2.4Mm; Tip Size 1 Klein Tools Screw Driver
Unlock Full Specs
to access all available technical data

Similar Products