The Torx Bit, Tamperproof, T7/T8 from Klein Tools is designed for use with Klein's 2-in-1, 10-in-1, 11-in-1, and 10-Fold multi-bit screwdrivers. This product includes two precision-machined bits featuring tamperproof TORX® tips, specifically sizes TT7 and TT8. Made from steel, these bits weigh 0.7 oz (20 g) and are suitable for applications requiring a secure fit into fasteners. The catalog number for this product is 32540.
TORX BIT, TAMPERPROOF, T7/T8; Bit Type:Tamperproof Torx; Hex Bit Size:T7, T8; Length:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 48T8048 |
| Product Name | Torx Bit, Tamperproof, T7/t8; Bit Type Klein Tools |