The Klein 10-in-1 Multi-Bit Screwdriver/Nut Driver set includes a variety of bits suitable for common tasks, featuring Phillips, slotted, square, and TORX® options. The set contains two nut driver sizes (5/16'' and 1/4''), Phillips bits (#1 and #2), slotted bits (1/4'' and 3/16''), square bits (#1 and #2), and TORX® bits (T10 and T15). The screwdriver has a 4'' shaft length and is constructed from steel, providing durability. It features a Cushion-Grip handle designed for comfort and increased torque, with an overall length of 7.75'' and a weight of 8 oz. The product is not magnetic. This set is suitable for engineers looking for a versatile and reliable tool for various fastening tasks.
SCREWDRIVER SET, 12PC; Kit Contents:12Pcs PH1/PH2 Phillips, 0.25"/0.187" Slotted, #1/#2 Square, T10 /T15 TORX Screwdrivers & Nut Drivers; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 86R9939 |
| Product Name | Screwdriver Set, 12Pc; Kit Contents Klein Tools |