Klein Tools, Inc. Adjustable Wrench 3239

Description
MEASUREMENT SCALE TYPE ALLOY STEEL MATERIAL BLACK FINISH 16 INCH OVERALL LENGTH 1-1/2 INCH MAX. JAW CAPACITY FORGED PROCESS HANDLE TYPE TAPER APPLICATION CONSTRUCTION
Request a Quote Datasheet
Description
MEASUREMENT SCALE TYPE ALLOY STEEL MATERIAL BLACK FINISH 16 INCH OVERALL LENGTH 1-1/2 INCH MAX. JAW CAPACITY FORGED PROCESS HANDLE TYPE TAPER APPLICATION CONSTRUCTION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - 3239 - Klein Tools, Inc.
Chicago, IL, USA
Adjustable Wrench
3239
Adjustable Wrench 3239
MEASUREMENT SCALE TYPE ALLOY STEEL MATERIAL BLACK FINISH 16 INCH OVERALL LENGTH 1-1/2 INCH MAX. JAW CAPACITY FORGED PROCESS HANDLE TYPE TAPER APPLICATION CONSTRUCTION
  • MEASUREMENT SCALE TYPE
  • ALLOY STEEL MATERIAL
  • BLACK FINISH
  • 16 INCH OVERALL LENGTH
  • 1-1/2 INCH MAX. JAW CAPACITY
  • FORGED PROCESS
  • HANDLE TYPE TAPER
  • APPLICATION CONSTRUCTION
Supplier's Site Datasheet
Wrenches - 3239-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
3239-ND
Wrenches 3239-ND
"Adjustable Wrench 1-1/2"" 16.00"" (406.4mm) Length"

"Adjustable Wrench 1-1/2"" 16.00"" (406.4mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 3239 3239-ND
Product Name Adjustable Wrench Wrenches
Type Adjustable Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Double Square Distribution Linemans Wrench - 87901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details