Klein Tools, Inc. Ratchet Wrench 3238

Description
REVERSIBLE, SPUD HANDLE TYPE ALLOY STEEL MATERIAL BLACK FINISH 15 INCH OVERALL LENGTH FORGED PROCESS SQUARE DRIVE TYPE 1/2 INCH DRIVE SIZE SOCKET TYPE HEX
Datasheet
Description
REVERSIBLE, SPUD HANDLE TYPE ALLOY STEEL MATERIAL BLACK FINISH 15 INCH OVERALL LENGTH FORGED PROCESS SQUARE DRIVE TYPE 1/2 INCH DRIVE SIZE SOCKET TYPE HEX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratchet Wrench - 3238 - Klein Tools, Inc.
Chicago, IL, USA
Ratchet Wrench
3238
Ratchet Wrench 3238
REVERSIBLE, SPUD HANDLE TYPE ALLOY STEEL MATERIAL BLACK FINISH 15 INCH OVERALL LENGTH FORGED PROCESS SQUARE DRIVE TYPE 1/2 INCH DRIVE SIZE SOCKET TYPE HEX
  • REVERSIBLE, SPUD HANDLE TYPE
  • ALLOY STEEL MATERIAL
  • BLACK FINISH
  • 15 INCH OVERALL LENGTH
  • FORGED PROCESS
  • SQUARE DRIVE TYPE
  • 1/2 INCH DRIVE SIZE
  • SOCKET TYPE HEX
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number 3238
Product Name Ratchet Wrench
Wrench Length 15 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Double Square Distribution Linemans Wrench - 88901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details