Klein Tools, Inc. Open End Wrench 3232

Description
SINGLE END TYPE ALLOY STEEL MATERIAL 16-5/8 INCH OVERALL LENGTH 1-1/16 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE UTILITY BOLT SIZE 3/4 INCH HEAD WIDTH 2-1/2 INCH TAPER DIAMETER 1 TO 1/4 INCH
Request a Quote Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL 16-5/8 INCH OVERALL LENGTH 1-1/16 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE UTILITY BOLT SIZE 3/4 INCH HEAD WIDTH 2-1/2 INCH TAPER DIAMETER 1 TO 1/4 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3232 - Klein Tools, Inc.
Chicago, IL, USA
Open End Wrench
3232
Open End Wrench 3232
SINGLE END TYPE ALLOY STEEL MATERIAL 16-5/8 INCH OVERALL LENGTH 1-1/16 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE UTILITY BOLT SIZE 3/4 INCH HEAD WIDTH 2-1/2 INCH TAPER DIAMETER 1 TO 1/4 INCH
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • 16-5/8 INCH OVERALL LENGTH
  • 1-1/16 INCH SMALLER END SIZE
  • FORGED PROCESS
  • STRAIGHT STYLE
  • NUT TYPE UTILITY
  • BOLT SIZE 3/4 INCH
  • HEAD WIDTH 2-1/2 INCH
  • TAPER DIAMETER 1 TO 1/4 INCH
Supplier's Site Datasheet
Wrenches - 3232-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
3232-ND
Wrenches 3232-ND
"Open End (Single) Wrench 1-1/16"" 16.63"" (422.4mm) Length"

"Open End (Single) Wrench 1-1/16"" 16.63"" (422.4mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 3232 3232-ND
Product Name Open End Wrench Wrenches
Type Single End Specialty/Other; Open End (Single)
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 56 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1.62 to 3.12 inch (41.27 to 79.37 mm)
Wrench Length 36 inch (914 mm)
View Details
HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details