Klein Tools, Inc. Adjustable Wrench 3227

Description
MEASUREMENT SCALE TYPE ALLOY STEEL MATERIAL BLACK FINISH 11 INCH OVERALL LENGTH 1-5/16 INCH MAX. JAW CAPACITY FORGED PROCESS HANDLE TYPE TAPER APPLICATION CONSTRUCTION
Request a Quote Datasheet
Description
MEASUREMENT SCALE TYPE ALLOY STEEL MATERIAL BLACK FINISH 11 INCH OVERALL LENGTH 1-5/16 INCH MAX. JAW CAPACITY FORGED PROCESS HANDLE TYPE TAPER APPLICATION CONSTRUCTION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - 3227 - Klein Tools, Inc.
Chicago, IL, USA
Adjustable Wrench
3227
Adjustable Wrench 3227
MEASUREMENT SCALE TYPE ALLOY STEEL MATERIAL BLACK FINISH 11 INCH OVERALL LENGTH 1-5/16 INCH MAX. JAW CAPACITY FORGED PROCESS HANDLE TYPE TAPER APPLICATION CONSTRUCTION
  • MEASUREMENT SCALE TYPE
  • ALLOY STEEL MATERIAL
  • BLACK FINISH
  • 11 INCH OVERALL LENGTH
  • 1-5/16 INCH MAX. JAW CAPACITY
  • FORGED PROCESS
  • HANDLE TYPE TAPER
  • APPLICATION CONSTRUCTION
Supplier's Site
Wrenches - 3227KT-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
3227KT-ND
Wrenches 3227KT-ND
"Adjustable Wrench 1-5/16"" 11.00"" (279.4mm) Length"

"Adjustable Wrench 1-5/16"" 11.00"" (279.4mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 3227 3227KT-ND
Product Name Adjustable Wrench Wrenches
Type Adjustable Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
4-in-1 Ratcheting Box Wrench - 8C - Lowell Corporation
Specs
Type Box; Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 15 inch (381 mm)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details