Klein Tools, Inc. Open End Wrench 3224

Description
SINGLE END TYPE ALLOY STEEL MATERIAL 18 INCH OVERALL LENGTH 1-1/2 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE U.S. REGULAR BOLT SIZE 1 INCH HEAD WIDTH 3-5/8 INCH TAPER DIAMETER 1-1/8 TO 1/4 INCH
Request a Quote Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL 18 INCH OVERALL LENGTH 1-1/2 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE U.S. REGULAR BOLT SIZE 1 INCH HEAD WIDTH 3-5/8 INCH TAPER DIAMETER 1-1/8 TO 1/4 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3224 - Klein Tools, Inc.
Chicago, IL, USA
Open End Wrench
3224
Open End Wrench 3224
SINGLE END TYPE ALLOY STEEL MATERIAL 18 INCH OVERALL LENGTH 1-1/2 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE U.S. REGULAR BOLT SIZE 1 INCH HEAD WIDTH 3-5/8 INCH TAPER DIAMETER 1-1/8 TO 1/4 INCH
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • 18 INCH OVERALL LENGTH
  • 1-1/2 INCH SMALLER END SIZE
  • FORGED PROCESS
  • STRAIGHT STYLE
  • NUT TYPE U.S. REGULAR
  • BOLT SIZE 1 INCH
  • HEAD WIDTH 3-5/8 INCH
  • TAPER DIAMETER 1-1/8 TO 1/4 INCH
Supplier's Site Datasheet
Wrenches - 3224KT-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
3224KT-ND
Wrenches 3224KT-ND
"Open End (Single) Wrench 1-1/2"" 18.00"" (457.2mm) Length"

"Open End (Single) Wrench 1-1/2"" 18.00"" (457.2mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 3224 3224KT-ND
Product Name Open End Wrench Wrenches
Type Single End Specialty/Other; Open End (Single)
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Double Square Distribution Linemans Wrench - 87901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details