Klein Tools, Inc. Open End Wrench 3223

Description
SINGLE END TYPE ALLOY STEEL MATERIAL 17-3/8 INCH OVERALL LENGTH 1-5/16 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE U.S. REGULAR BOLT SIZE 7/8 INCH HEAD WIDTH 3 INCH TAPER DIAMETER 1-1/8 TO 9/32 INCH
Request a Quote Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL 17-3/8 INCH OVERALL LENGTH 1-5/16 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE U.S. REGULAR BOLT SIZE 7/8 INCH HEAD WIDTH 3 INCH TAPER DIAMETER 1-1/8 TO 9/32 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3223 - Klein Tools, Inc.
Chicago, IL, USA
Open End Wrench
3223
Open End Wrench 3223
SINGLE END TYPE ALLOY STEEL MATERIAL 17-3/8 INCH OVERALL LENGTH 1-5/16 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE U.S. REGULAR BOLT SIZE 7/8 INCH HEAD WIDTH 3 INCH TAPER DIAMETER 1-1/8 TO 9/32 INCH
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • 17-3/8 INCH OVERALL LENGTH
  • 1-5/16 INCH SMALLER END SIZE
  • FORGED PROCESS
  • STRAIGHT STYLE
  • NUT TYPE U.S. REGULAR
  • BOLT SIZE 7/8 INCH
  • HEAD WIDTH 3 INCH
  • TAPER DIAMETER 1-1/8 TO 9/32 INCH
Supplier's Site Datasheet
Wrenches - 3223KT-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
3223KT-ND
Wrenches 3223KT-ND
"Open End (Single) Wrench 1-5/16"" 17.38"" (441.5mm) Length"

"Open End (Single) Wrench 1-5/16"" 17.38"" (441.5mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 3223 3223KT-ND
Product Name Open End Wrench Wrenches
Type Single End Specialty/Other; Open End (Single)
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 51 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 13 inch (330 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details