Klein Tools, Inc. Open End Wrench 3222

Description
SINGLE END TYPE ALLOY STEEL MATERIAL 16-5/8 INCH OVERALL LENGTH 1-1/8 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE U.S. REGULAR BOLT SIZE 3/4 INCH HEAD WIDTH 2-1/2 INCH TAPER DIAMETER 1 TO 1/4 INCH
Request a Quote Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL 16-5/8 INCH OVERALL LENGTH 1-1/8 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE U.S. REGULAR BOLT SIZE 3/4 INCH HEAD WIDTH 2-1/2 INCH TAPER DIAMETER 1 TO 1/4 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3222 - Klein Tools, Inc.
Chicago, IL, USA
Open End Wrench
3222
Open End Wrench 3222
SINGLE END TYPE ALLOY STEEL MATERIAL 16-5/8 INCH OVERALL LENGTH 1-1/8 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE U.S. REGULAR BOLT SIZE 3/4 INCH HEAD WIDTH 2-1/2 INCH TAPER DIAMETER 1 TO 1/4 INCH
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • 16-5/8 INCH OVERALL LENGTH
  • 1-1/8 INCH SMALLER END SIZE
  • FORGED PROCESS
  • STRAIGHT STYLE
  • NUT TYPE U.S. REGULAR
  • BOLT SIZE 3/4 INCH
  • HEAD WIDTH 2-1/2 INCH
  • TAPER DIAMETER 1 TO 1/4 INCH
Supplier's Site Datasheet
Wrenches - 3222KT-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
3222KT-ND
Wrenches 3222KT-ND
"Open End (Single) Wrench 1-1/8"" 16.63"" (422.4mm) Length"

"Open End (Single) Wrench 1-1/8"" 16.63"" (422.4mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 3222 3222KT-ND
Product Name Open End Wrench Wrenches
Type Single End Specialty/Other; Open End (Single)
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 23-30109-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9.25 inch (235 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details