Klein Tools, Inc. Open End Wrench 3221

Description
SINGLE END TYPE ALLOY STEEL MATERIAL 14-3/4 INCH OVERALL LENGTH 1 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE U.S. REGULAR BOLT SIZE 5/8 INCH HEAD WIDTH 2-1/4 INCH TAPER DIAMETER 7/8 TO 3/16 INCH
Request a Quote Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL 14-3/4 INCH OVERALL LENGTH 1 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE U.S. REGULAR BOLT SIZE 5/8 INCH HEAD WIDTH 2-1/4 INCH TAPER DIAMETER 7/8 TO 3/16 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3221 - Klein Tools, Inc.
Chicago, IL, USA
Open End Wrench
3221
Open End Wrench 3221
SINGLE END TYPE ALLOY STEEL MATERIAL 14-3/4 INCH OVERALL LENGTH 1 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE U.S. REGULAR BOLT SIZE 5/8 INCH HEAD WIDTH 2-1/4 INCH TAPER DIAMETER 7/8 TO 3/16 INCH
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • 14-3/4 INCH OVERALL LENGTH
  • 1 INCH SMALLER END SIZE
  • FORGED PROCESS
  • STRAIGHT STYLE
  • NUT TYPE U.S. REGULAR
  • BOLT SIZE 5/8 INCH
  • HEAD WIDTH 2-1/4 INCH
  • TAPER DIAMETER 7/8 TO 3/16 INCH
Supplier's Site Datasheet
Wrenches - 3221-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
3221-ND
Wrenches 3221-ND
"Open End (Single) Wrench 1"" 14.75"" (374.7mm) Length"

"Open End (Single) Wrench 1"" 14.75"" (374.7mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 3221 3221-ND
Product Name Open End Wrench Wrenches
Type Single End Specialty/Other; Open End (Single)
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Double Square Distribution Linemans Wrench - 50901-94818 - Lowell Corporation
Specs
Type Single End
Drive Size 1.12 to 1.25 inch (28.57 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details