Klein Tools, Inc. Open End Wrench 3220

Description
SINGLE END TYPE ALLOY STEEL MATERIAL 14-3/4 INCH OVERALL LENGTH 13/16 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE U.S. REGULAR BOLT SIZE 1/2 INCH HEAD WIDTH 2-1/4 INCH TAPER DIAMETER 7/8 TO 3/16 INCH
Request a Quote Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL 14-3/4 INCH OVERALL LENGTH 13/16 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE U.S. REGULAR BOLT SIZE 1/2 INCH HEAD WIDTH 2-1/4 INCH TAPER DIAMETER 7/8 TO 3/16 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3220 - Klein Tools, Inc.
Chicago, IL, USA
Open End Wrench
3220
Open End Wrench 3220
SINGLE END TYPE ALLOY STEEL MATERIAL 14-3/4 INCH OVERALL LENGTH 13/16 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE U.S. REGULAR BOLT SIZE 1/2 INCH HEAD WIDTH 2-1/4 INCH TAPER DIAMETER 7/8 TO 3/16 INCH
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • 14-3/4 INCH OVERALL LENGTH
  • 13/16 INCH SMALLER END SIZE
  • FORGED PROCESS
  • STRAIGHT STYLE
  • NUT TYPE U.S. REGULAR
  • BOLT SIZE 1/2 INCH
  • HEAD WIDTH 2-1/4 INCH
  • TAPER DIAMETER 7/8 TO 3/16 INCH
Supplier's Site Datasheet
Wrenches - 3220KT-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
3220KT-ND
Wrenches 3220KT-ND
"Open End (Single) Wrench 13/16"" 14.75"" (374.7mm) Length"

"Open End (Single) Wrench 13/16"" 14.75"" (374.7mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 3220 3220KT-ND
Product Name Open End Wrench Wrenches
Type Single End Specialty/Other; Open End (Single)
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
SureTork Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 21.25 inch (540 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details