Klein Tools, Inc. Open End Wrench 3219

Description
SINGLE END TYPE ALLOY STEEL MATERIAL 14-3/4 INCH OVERALL LENGTH 3/4 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE U.S. REGULAR BOLT SIZE 1/2 INCH HEAD WIDTH 2-1/4 INCH TAPER DIAMETER 7/8 TO 3/16 INCH
Request a Quote Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL 14-3/4 INCH OVERALL LENGTH 3/4 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE U.S. REGULAR BOLT SIZE 1/2 INCH HEAD WIDTH 2-1/4 INCH TAPER DIAMETER 7/8 TO 3/16 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3219 - Klein Tools, Inc.
Chicago, IL, USA
Open End Wrench
3219
Open End Wrench 3219
SINGLE END TYPE ALLOY STEEL MATERIAL 14-3/4 INCH OVERALL LENGTH 3/4 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE U.S. REGULAR BOLT SIZE 1/2 INCH HEAD WIDTH 2-1/4 INCH TAPER DIAMETER 7/8 TO 3/16 INCH
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • 14-3/4 INCH OVERALL LENGTH
  • 3/4 INCH SMALLER END SIZE
  • FORGED PROCESS
  • STRAIGHT STYLE
  • NUT TYPE U.S. REGULAR
  • BOLT SIZE 1/2 INCH
  • HEAD WIDTH 2-1/4 INCH
  • TAPER DIAMETER 7/8 TO 3/16 INCH
Supplier's Site Datasheet
Wrenches - 3219KT-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
3219KT-ND
Wrenches 3219KT-ND
"Open End (Single) Wrench 3/4"" 14.75"" (374.7mm) Length"

"Open End (Single) Wrench 3/4"" 14.75"" (374.7mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 3219 3219KT-ND
Product Name Open End Wrench Wrenches
Type Single End Specialty/Other; Open End (Single)
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 150 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details