Klein Tools, Inc. Open End Wrench 3213

Description
SINGLE END TYPE ALLOY STEEL MATERIAL 17-3/8 INCH OVERALL LENGTH FORGED PROCESS STRAIGHT STYLE 11/16 INCH HEAD THICKNESS NUT TYPE US HEAVY BOLT SIZE 7/8 INCH NOMINAL OPENING 1-7/16 INCH TAPER DIAMETER 1-1/8 TO 9/32 INCH HEAD WIDTH 3 INCH
Request a Quote Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL 17-3/8 INCH OVERALL LENGTH FORGED PROCESS STRAIGHT STYLE 11/16 INCH HEAD THICKNESS NUT TYPE US HEAVY BOLT SIZE 7/8 INCH NOMINAL OPENING 1-7/16 INCH TAPER DIAMETER 1-1/8 TO 9/32 INCH HEAD WIDTH 3 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3213 - Klein Tools, Inc.
Chicago, IL, USA
Open End Wrench
3213
Open End Wrench 3213
SINGLE END TYPE ALLOY STEEL MATERIAL 17-3/8 INCH OVERALL LENGTH FORGED PROCESS STRAIGHT STYLE 11/16 INCH HEAD THICKNESS NUT TYPE US HEAVY BOLT SIZE 7/8 INCH NOMINAL OPENING 1-7/16 INCH TAPER DIAMETER 1-1/8 TO 9/32 INCH HEAD WIDTH 3 INCH
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • 17-3/8 INCH OVERALL LENGTH
  • FORGED PROCESS
  • STRAIGHT STYLE
  • 11/16 INCH HEAD THICKNESS
  • NUT TYPE US HEAVY
  • BOLT SIZE 7/8 INCH
  • NOMINAL OPENING 1-7/16 INCH
  • TAPER DIAMETER 1-1/8 TO 9/32 INCH
  • HEAD WIDTH 3 INCH
Supplier's Site Datasheet
Wrenches - 3213KT-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
3213KT-ND
Wrenches 3213KT-ND
"Open End (Single) Wrench 1-7/16"" 17.38"" (441.5mm) Length"

"Open End (Single) Wrench 1-7/16"" 17.38"" (441.5mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 3213 3213KT-ND
Product Name Open End Wrench Wrenches
Type Single End Specialty/Other; Open End (Single)
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Single End Triple Square Impact Socket SETSIS - 21-R8T16-0000 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Single End Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 9 inch (229 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details