Klein Tools, Inc. Open End Wrench 3212

Description
SINGLE END TYPE ALLOY STEEL MATERIAL 16-5/8 INCH OVERALL LENGTH FORGED PROCESS STRAIGHT STYLE 9/16 INCH HEAD THICKNESS NUT TYPE US HEAVY BOLT SIZE 3/4 INCH NOMINAL OPENING 1-1/4 INCH TAPER DIAMETER 1 TO 1/4 INCH HEAD WIDTH 2-1/2 INCH
Request a Quote Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL 16-5/8 INCH OVERALL LENGTH FORGED PROCESS STRAIGHT STYLE 9/16 INCH HEAD THICKNESS NUT TYPE US HEAVY BOLT SIZE 3/4 INCH NOMINAL OPENING 1-1/4 INCH TAPER DIAMETER 1 TO 1/4 INCH HEAD WIDTH 2-1/2 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3212 - Klein Tools, Inc.
Chicago, IL, USA
Open End Wrench
3212
Open End Wrench 3212
SINGLE END TYPE ALLOY STEEL MATERIAL 16-5/8 INCH OVERALL LENGTH FORGED PROCESS STRAIGHT STYLE 9/16 INCH HEAD THICKNESS NUT TYPE US HEAVY BOLT SIZE 3/4 INCH NOMINAL OPENING 1-1/4 INCH TAPER DIAMETER 1 TO 1/4 INCH HEAD WIDTH 2-1/2 INCH
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • 16-5/8 INCH OVERALL LENGTH
  • FORGED PROCESS
  • STRAIGHT STYLE
  • 9/16 INCH HEAD THICKNESS
  • NUT TYPE US HEAVY
  • BOLT SIZE 3/4 INCH
  • NOMINAL OPENING 1-1/4 INCH
  • TAPER DIAMETER 1 TO 1/4 INCH
  • HEAD WIDTH 2-1/2 INCH
Supplier's Site Datasheet
Wrenches - 3212KT-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
3212KT-ND
Wrenches 3212KT-ND
"Open End (Single) Wrench 1-1/4"" 16.63"" (422.4mm) Length"

"Open End (Single) Wrench 1-1/4"" 16.63"" (422.4mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 3212 3212KT-ND
Product Name Open End Wrench Wrenches
Type Single End Specialty/Other; Open End (Single)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details