Klein Tools, Inc. Open End Wrench 3211

Description
SINGLE END TYPE ALLOY STEEL MATERIAL 14-3/4 INCH OVERALL LENGTH 1-1/16 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE U.S. HEAVY BOLT SIZE 5/8 INCH HEAD WIDTH 2-1/4 INCH TAPER DIAMETER 7/8 TO 3/16 INCH
Request a Quote Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL 14-3/4 INCH OVERALL LENGTH 1-1/16 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE U.S. HEAVY BOLT SIZE 5/8 INCH HEAD WIDTH 2-1/4 INCH TAPER DIAMETER 7/8 TO 3/16 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3211 - Klein Tools, Inc.
Chicago, IL, USA
Open End Wrench
3211
Open End Wrench 3211
SINGLE END TYPE ALLOY STEEL MATERIAL 14-3/4 INCH OVERALL LENGTH 1-1/16 INCH SMALLER END SIZE FORGED PROCESS STRAIGHT STYLE NUT TYPE U.S. HEAVY BOLT SIZE 5/8 INCH HEAD WIDTH 2-1/4 INCH TAPER DIAMETER 7/8 TO 3/16 INCH
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • 14-3/4 INCH OVERALL LENGTH
  • 1-1/16 INCH SMALLER END SIZE
  • FORGED PROCESS
  • STRAIGHT STYLE
  • NUT TYPE U.S. HEAVY
  • BOLT SIZE 5/8 INCH
  • HEAD WIDTH 2-1/4 INCH
  • TAPER DIAMETER 7/8 TO 3/16 INCH
Supplier's Site Datasheet
Wrenches - 3211KT-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
3211KT-ND
Wrenches 3211KT-ND
"Open End (Single) Wrench 1-1/16"" 14.75"" (374.7mm) Length"

"Open End (Single) Wrench 1-1/16"" 14.75"" (374.7mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 3211 3211KT-ND
Product Name Open End Wrench Wrenches
Type Single End Specialty/Other; Open End (Single)
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Double Square Distribution Linemans Wrench - 87901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details