The Klein Tools Reciprocating Saw Blade, part number 95M2177, features a 6-inch length and 6 teeth per inch (TPI), making it suitable for cutting wood with nails. The blade is constructed from bi-metal materials, which enhance durability and performance. It has a width of 0.75 inches and a thickness of 0.050 inches. This product is packaged in a quantity of five blades and weighs 3.7 ounces. The design includes shock-resistant teeth to minimize strippage during use, catering to the needs of professional users seeking reliable cutting solutions.
RECIPROCATING SAW BLADE, 6", 6TPI; Blade Length:6"; For Use With:Wood with Nails; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95M2177 |
| Product Name | Reciprocating Saw Blade, 6, 6Tpi; Blade Length Klein Tools |