The Lineman Open Wrench, measuring 330.2 mm in length and finished in silver, is designed for use in telecom and datacom applications. It features openings sized to meet NEMA hardware specifications, making it suitable for specific industry requirements. The wrench is forged and heat-treated, ensuring durability and a long service life. Weighing 1.8 lb (0.8 kg), it is a practical tool for engineers needing reliable equipment for their projects.
LINEMAN OPEN WRENCH, 330.2MM, SILVER; AF Size - Metric:-; AF Size - Imperial:-; Length:330.2mm; Whitworth Size:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J9048 |
| Product Name | Lineman Open Wrench, 330.2Mm, Silver; Af Size Metric Klein Tools |