ELECTRICIAN SCISSOR, 47.6MM, YELLOW; Scissor Type:Electrician; Blade Length - Metric:48mm; Overall Length - Metric:172mm; Blade Length - Imperial:1.875"; Overall Length - Imperial:6.75"; Handle Material:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 82AC9030 |
| Product Name | Electrician Scissor, 47.6Mm, Yellow; Scissor Type Klein Tools |