HI LEVERAGE KEVLAR SNIP; Scissor Type:Kevlar; Blade Length - Metric:16mm; Overall Length - Metric:165mm; Blade Length - Imperial:0.625"; Overall Length - Imperial:6.5"; Handle Material:-; Product Range:-; Blade Length:16mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95M2080 |
| Product Name | Hi Leverage Kevlar Snip; Scissor Type Klein Tools |