SERRATE BLADE BLUNT SHEAR, 3.188", 9.75"; Scissor Type:Blunt Shear; Blade Length - Metric:81mm; Overall Length - Metric:247.65mm; Blade Length - Imperial:3.188"; Overall Length - Imperial:9.75"; Handle Material:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95M2063 |
| Product Name | Serrate Blade Blunt Shear, 3.188, 9.75; Scissor Type Klein Tools |