Klein Tools, Inc. Bent Trimmer, Shear, 4.75, 11.25; Scissor Type Klein Tools 23011

Description
BENT TRIMMER, SHEAR, 4.75", 11.25"; Scissor Type:Bent Trimmer; Blade Length - Metric:121mm; Overall Length - Metric:286mm; Blade Length - Imperial:4.75"; Overall Length - Imperial:11.25"; Handle Material:-; Product Range:- RoHS Compliant: NA
Datasheet
Description
BENT TRIMMER, SHEAR, 4.75", 11.25"; Scissor Type:Bent Trimmer; Blade Length - Metric:121mm; Overall Length - Metric:286mm; Blade Length - Imperial:4.75"; Overall Length - Imperial:11.25"; Handle Material:-; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bent Trimmer, Shear, 4.75, 11.25; Scissor Type Klein Tools - 95M2062 - Newark, An Avnet Company
Chicago, IL, United States
Bent Trimmer, Shear, 4.75, 11.25; Scissor Type Klein Tools
95M2062
Bent Trimmer, Shear, 4.75, 11.25; Scissor Type Klein Tools 95M2062
BENT TRIMMER, SHEAR, 4.75", 11.25"; Scissor Type:Bent Trimmer; Blade Length - Metric:121mm; Overall Length - Metric:286mm; Blade Length - Imperial:4.75"; Overall Length - Imperial:11.25"; Handle Material:-; Product Range:- RoHS Compliant: NA

BENT TRIMMER, SHEAR, 4.75", 11.25"; Scissor Type:Bent Trimmer; Blade Length - Metric:121mm; Overall Length - Metric:286mm; Blade Length - Imperial:4.75"; Overall Length - Imperial:11.25"; Handle Material:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 95M2062
Product Name Bent Trimmer, Shear, 4.75, 11.25; Scissor Type Klein Tools
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details