BENT TRIMMER, SHEAR, 4.5", 10.5"; Scissor Type:Bent Trimmer; Blade Length - Metric:114.3mm; Overall Length - Metric:267mm; Blade Length - Imperial:4.5"; Overall Length - Imperial:10.5"; Handle Material:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95M2061 |
| Product Name | Bent Trimmer, Shear, 4.5, 10.5; Scissor Type Klein Tools |