BENT TRIMMER, NICKEL-CHROME, 228.6MM; Scissor Type:Bent Trimmer; Blade Length - Metric:89mm; Overall Length - Metric:229mm; Blade Length - Imperial:3.5"; Overall Length - Imperial:9"; Handle Material:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95M2060 |
| Product Name | Bent Trimmer, Nickel-Chrome, 228.6Mm; Scissor Type Klein Tools |