BROAD BLADE UTILITY SHEAR, 2", 8.5"; Scissor Type:Utility; Blade Length - Metric:50.8mm; Overall Length - Metric:215.9mm; Blade Length - Imperial:2"; Overall Length - Imperial:8.5"; Handle Material:-; Product Range:-; Blade Length:2"RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95M2051 |
| Product Name | Broad Blade Utility Shear, 2, 8.5; Scissor Type Klein Tools |