Klein Tools, Inc. Bent Trimmer, Sharp Tip, 4.5, 11.5; Scissor Type Klein Tools 211H

Description
BENT TRIMMER, SHARP TIP, 4.5", 11.5"; Scissor Type:Bent Trimmer; Blade Length - Metric:114.3mm; Overall Length - Metric:292mm; Blade Length - Imperial:4.5"; Overall Length - Imperial:11.5"; Handle Material:Plastisol Coated RoHS Compliant: NA
Datasheet
Description
BENT TRIMMER, SHARP TIP, 4.5", 11.5"; Scissor Type:Bent Trimmer; Blade Length - Metric:114.3mm; Overall Length - Metric:292mm; Blade Length - Imperial:4.5"; Overall Length - Imperial:11.5"; Handle Material:Plastisol Coated RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bent Trimmer, Sharp Tip, 4.5, 11.5; Scissor Type Klein Tools - 17AC7907 - Newark, An Avnet Company
Chicago, IL, United States
Bent Trimmer, Sharp Tip, 4.5, 11.5; Scissor Type Klein Tools
17AC7907
Bent Trimmer, Sharp Tip, 4.5, 11.5; Scissor Type Klein Tools 17AC7907
BENT TRIMMER, SHARP TIP, 4.5", 11.5"; Scissor Type:Bent Trimmer; Blade Length - Metric:114.3mm; Overall Length - Metric:292mm; Blade Length - Imperial:4.5"; Overall Length - Imperial:11.5"; Handle Material:Plastisol Coated RoHS Compliant: NA

BENT TRIMMER, SHARP TIP, 4.5", 11.5"; Scissor Type:Bent Trimmer; Blade Length - Metric:114.3mm; Overall Length - Metric:292mm; Blade Length - Imperial:4.5"; Overall Length - Imperial:11.5"; Handle Material:Plastisol Coated RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AC7907
Product Name Bent Trimmer, Sharp Tip, 4.5, 11.5; Scissor Type Klein Tools
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details