BENT TRIMMER, SHARP TIP, 4.75", 11.25"; Scissor Type:Bent Trimmer; Blade Length - Metric:121mm; Overall Length - Metric:286mm; Blade Length - Imperial:4.75"; Overall Length - Imperial:11.25"; Handle Material:Metal; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC7906 |
| Product Name | Bent Trimmer, Sharp Tip, 4.75, 11.25; Scissor Type Klein Tools |